Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1820FSB12

Description
ESS-2B 182 1% RWR89S1820FS B12
Request a Quote Datasheet
Description
ESS-2B 182 1% RWR89S1820FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1820FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1820FSB12
Wirewound Resistors 3110-RWR89S1820FSB12
ESS-2B 182 1% RWR89S1820FS B12

ESS-2B 182 1% RWR89S1820FS B12

Supplier's Site Datasheet
RES 182 OHM 3W 1% WW AXIAL - RWR89S1820FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 3W 1% WW AXIAL
RWR89S1820FSB12
RES 182 OHM 3W 1% WW AXIAL RWR89S1820FSB12
RES 182ohm 3W 1% WW AXIAL

RES 182ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1820FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1820FSB12-ND
Through Hole Resistors RWR89S1820FSB12-ND
182 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1820FSB12 RWR89S1820FSB12 RWR89S1820FSB12-ND
Product Name Wirewound Resistors RES 182 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details