Vishay Intertechnology, Inc. RES 1.47K OHM 3W 1% WW AXIAL RWR89S1471FSBSL

Description
RES 1.47Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.47Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 3W 1% WW AXIAL - RWR89S1471FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 3W 1% WW AXIAL
RWR89S1471FSBSL
RES 1.47K OHM 3W 1% WW AXIAL RWR89S1471FSBSL
RES 1.47Kohm 3W 1% WW AXIAL

RES 1.47Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1471FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1471FSBSL-ND
Through Hole Resistors RWR89S1471FSBSL-ND
1.47 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.47 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1471FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1471FSBSL
Wirewound Resistors 3110-RWR89S1471FSBSL
ESS-2B 1.47K 1% RWR89S1471FS BSL

ESS-2B 1.47K 1% RWR89S1471FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1471FSBSL RWR89S1471FSBSL-ND 3110-RWR89S1471FSBSL
Product Name RES 1.47K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1470 ohms 1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details