Vishay Intertechnology, Inc. Through Hole Resistors RWR89S17R4FRS70

Description
17.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
17.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S17R4FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S17R4FRS70-ND
Through Hole Resistors RWR89S17R4FRS70-ND
17.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 17.4 OHM 3W 1% WW AXIAL - RWR89S17R4FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 3W 1% WW AXIAL
RWR89S17R4FRS70
RES 17.4 OHM 3W 1% WW AXIAL RWR89S17R4FRS70
RES 17.4ohm 3W 1% WW AXIAL

RES 17.4ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S17R4FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S17R4FRS70
Wirewound Resistors 3110-RWR89S17R4FRS70
ESS-2B 17.4 1% RWR89S17R4FR S70

ESS-2B 17.4 1% RWR89S17R4FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S17R4FRS70-ND RWR89S17R4FRS70 3110-RWR89S17R4FRS70
Product Name Through Hole Resistors RES 17.4 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details