Vishay Intertechnology, Inc. RES 1.74K OHM 3W 1% WW AXIAL RWR89S1741FSRSL

Description
RES 1.74Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.74Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74K OHM 3W 1% WW AXIAL - RWR89S1741FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 3W 1% WW AXIAL
RWR89S1741FSRSL
RES 1.74K OHM 3W 1% WW AXIAL RWR89S1741FSRSL
RES 1.74Kohm 3W 1% WW AXIAL

RES 1.74Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1741FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1741FSRSL-ND
Through Hole Resistors RWR89S1741FSRSL-ND
1.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1741FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1741FSRSL
Wirewound Resistors 3110-RWR89S1741FSRSL
ESS-2B 1.74K 1% RWR89S1741FS RSL

ESS-2B 1.74K 1% RWR89S1741FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1741FSRSL RWR89S1741FSRSL-ND 3110-RWR89S1741FSRSL
Product Name RES 1.74K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1740 ohms 1740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details