Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1780FSRSL

Description
ESS-2B 178 1% RWR89S1780FS RSL
Request a Quote Datasheet
Description
ESS-2B 178 1% RWR89S1780FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1780FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1780FSRSL
Wirewound Resistors 3110-RWR89S1780FSRSL
ESS-2B 178 1% RWR89S1780FS RSL

ESS-2B 178 1% RWR89S1780FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1780FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1780FSRSL-ND
Through Hole Resistors RWR89S1780FSRSL-ND
178 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 178 OHM 3W 1% WW AXIAL - RWR89S1780FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 3W 1% WW AXIAL
RWR89S1780FSRSL
RES 178 OHM 3W 1% WW AXIAL RWR89S1780FSRSL
RES 178ohm 3W 1% WW AXIAL

RES 178ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1780FSRSL RWR89S1780FSRSL-ND RWR89S1780FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 178 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 6-1879233-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 5 +/- %
View Details
3 suppliers