Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1600FRRSL

Description
ESS-2B 160 1% RWR89S1600FR RSL
Request a Quote Datasheet
Description
ESS-2B 160 1% RWR89S1600FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1600FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1600FRRSL
Wirewound Resistors 3110-RWR89S1600FRRSL
ESS-2B 160 1% RWR89S1600FR RSL

ESS-2B 160 1% RWR89S1600FR RSL

Supplier's Site Datasheet
RES 160 OHM 3W 1% WW AXIAL - RWR89S1600FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 3W 1% WW AXIAL
RWR89S1600FRRSL
RES 160 OHM 3W 1% WW AXIAL RWR89S1600FRRSL
RES 160ohm 3W 1% WW AXIAL

RES 160ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1600FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1600FRRSL-ND
Through Hole Resistors RWR89S1600FRRSL-ND
160 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

160 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1600FRRSL RWR89S1600FRRSL RWR89S1600FRRSL-ND
Product Name Wirewound Resistors RES 160 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 160 ohms 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers