ESS-2B 16.2 .5% RWR89S16R2DR S70
RES 16.2ohm 3W 0.5% WW AXIAL
16.2 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S16R2DRS70 | RWR89S16R2DRS70 | RWR89S16R2DRS70-ND |
| Product Name | Wirewound Resistors | RES 16.2 OHM 3W 0.5% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 16.2 ohms | 16.2 ohms | 16.2 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 3 watts | 3 watts |