Vishay Intertechnology, Inc. RES 15 OHM 3W 0.1% WW AXIAL RWR89S15R0BSS70

Description
RES 15ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 3W 0.1% WW AXIAL - RWR89S15R0BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 3W 0.1% WW AXIAL
RWR89S15R0BSS70
RES 15 OHM 3W 0.1% WW AXIAL RWR89S15R0BSS70
RES 15ohm 3W 0.1% WW AXIAL

RES 15ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S15R0BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S15R0BSS70-ND
Through Hole Resistors RWR89S15R0BSS70-ND
15 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S15R0BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S15R0BSS70
Wirewound Resistors 3110-RWR89S15R0BSS70
ESS-2B 15 .1% RWR89S15R0BS S70

ESS-2B 15 .1% RWR89S15R0BS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S15R0BSS70 RWR89S15R0BSS70-ND 3110-RWR89S15R0BSS70
Product Name RES 15 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details