Vishay Intertechnology, Inc. Through Hole Resistors RWR89S13R7FSB12

Description
13.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
13.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S13R7FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S13R7FSB12-ND
Through Hole Resistors RWR89S13R7FSB12-ND
13.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S13R7FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S13R7FSB12
Wirewound Resistors 3110-RWR89S13R7FSB12
ESS-2B 13.7 1% RWR89S13R7FS B12

ESS-2B 13.7 1% RWR89S13R7FS B12

Supplier's Site Datasheet
RES 13.7 OHM 3W 1% WW AXIAL - RWR89S13R7FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 3W 1% WW AXIAL
RWR89S13R7FSB12
RES 13.7 OHM 3W 1% WW AXIAL RWR89S13R7FSB12
RES 13.7ohm 3W 1% WW AXIAL

RES 13.7ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S13R7FSB12-ND 3110-RWR89S13R7FSB12 RWR89S13R7FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 13.7 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 13.7 ohms 13.7 ohms 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers