Vishay Intertechnology, Inc. RES 15.2 OHM 3W 0.1% WW AXIAL RWR89S15R2BRBSL

Description
RES 15.2ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 15.2ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.2 OHM 3W 0.1% WW AXIAL - RWR89S15R2BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.2 OHM 3W 0.1% WW AXIAL
RWR89S15R2BRBSL
RES 15.2 OHM 3W 0.1% WW AXIAL RWR89S15R2BRBSL
RES 15.2ohm 3W 0.1% WW AXIAL

RES 15.2ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S15R2BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S15R2BRBSL-ND
Through Hole Resistors RWR89S15R2BRBSL-ND
15.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S15R2BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S15R2BRBSL
Wirewound Resistors 3110-RWR89S15R2BRBSL
ESS-2B 15.2 .1% RWR89S15R2BR BSL

ESS-2B 15.2 .1% RWR89S15R2BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S15R2BRBSL RWR89S15R2BRBSL-ND 3110-RWR89S15R2BRBSL
Product Name RES 15.2 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.2 ohms 15.2 ohms 15.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 6-1879021-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 5 +/- %
View Details
3 suppliers