Vishay Intertechnology, Inc. RES 1.78K OHM 3W 1% WW AXIAL RWR89S1781FSS73

Description
RES 1.78Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 3W 1% WW AXIAL - RWR89S1781FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 3W 1% WW AXIAL
RWR89S1781FSS73
RES 1.78K OHM 3W 1% WW AXIAL RWR89S1781FSS73
RES 1.78Kohm 3W 1% WW AXIAL

RES 1.78Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1781FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1781FSS73-ND
Through Hole Resistors RWR89S1781FSS73-ND
1.78 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.78 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1781FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1781FSS73
Wirewound Resistors 3110-RWR89S1781FSS73
ESS-2B 1.78K 1% RWR89S1781FS S73

ESS-2B 1.78K 1% RWR89S1781FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,1.78Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6715 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1.78Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6715
Resistor,metal Alloy,1.78Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6715
Resistor,Metal Alloy,1.78KOhms,1+/- % Tol,-20,20ppm-TC

Resistor,Metal Alloy,1.78KOhms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S1781FSS73 RWR89S1781FSS73-ND 3110-RWR89S1781FSS73 64C6715
Product Name RES 1.78K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,1.78Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1780 ohms 1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details