Vishay Intertechnology, Inc. Wirewound Resistors RWR89S15R0FPBSL

Description
ESS-2B 15 1% RWR89S15R0FP BSL
Request a Quote Datasheet
Description
ESS-2B 15 1% RWR89S15R0FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S15R0FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S15R0FPBSL
Wirewound Resistors 3110-RWR89S15R0FPBSL
ESS-2B 15 1% RWR89S15R0FP BSL

ESS-2B 15 1% RWR89S15R0FP BSL

Supplier's Site Datasheet
RES 15 OHM 3W 1% WW AXIAL - RWR89S15R0FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 3W 1% WW AXIAL
RWR89S15R0FPBSL
RES 15 OHM 3W 1% WW AXIAL RWR89S15R0FPBSL
RES 15ohm 3W 1% WW AXIAL

RES 15ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S15R0FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S15R0FPBSL-ND
Through Hole Resistors RWR89S15R0FPBSL-ND
15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S15R0FPBSL RWR89S15R0FPBSL RWR89S15R0FPBSL-ND
Product Name Wirewound Resistors RES 15 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details