Vishay Intertechnology, Inc. Through Hole Resistors RWR89S15R0FSS70

Description
15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S15R0FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S15R0FSS70-ND
Through Hole Resistors RWR89S15R0FSS70-ND
15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 15 OHM 3W 1% WW AXIAL - RWR89S15R0FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 3W 1% WW AXIAL
RWR89S15R0FSS70
RES 15 OHM 3W 1% WW AXIAL RWR89S15R0FSS70
RES 15ohm 3W 1% WW AXIAL

RES 15ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S15R0FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S15R0FSS70
Wirewound Resistors 3110-RWR89S15R0FSS70
ESS-2B 15 1% RWR89S15R0FS S70

ESS-2B 15 1% RWR89S15R0FS S70

Supplier's Site Datasheet
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6513 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6513
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6513
Resistor,Metal Alloy,15Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,15Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S15R0FSS70-ND RWR89S15R0FSS70 3110-RWR89S15R0FSS70 64C6513
Product Name Through Hole Resistors RES 15 OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers