Vishay Intertechnology, Inc. RES 1.87K OHM 3W 1% WW AXIAL RWR89S1871FMB12

Description
RES 1.87Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.87Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 3W 1% WW AXIAL - RWR89S1871FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 3W 1% WW AXIAL
RWR89S1871FMB12
RES 1.87K OHM 3W 1% WW AXIAL RWR89S1871FMB12
RES 1.87Kohm 3W 1% WW AXIAL

RES 1.87Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1871FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1871FMB12
Wirewound Resistors 3110-RWR89S1871FMB12
ESS-2B 1.87K 1% RWR89S1871FM B12

ESS-2B 1.87K 1% RWR89S1871FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1871FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1871FMB12-ND
Through Hole Resistors RWR89S1871FMB12-ND
1.87 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.87 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1871FMB12 3110-RWR89S1871FMB12 RWR89S1871FMB12-ND
Product Name RES 1.87K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1870 ohms 1870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661594P - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Power Rating 14 watts
View Details
3 suppliers
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers