Vishay Intertechnology, Inc. RES 182 OHM 3W 0.5% WW AXIAL RWR89S1820DSB12

Description
RES 182ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 182ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 3W 0.5% WW AXIAL - RWR89S1820DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 3W 0.5% WW AXIAL
RWR89S1820DSB12
RES 182 OHM 3W 0.5% WW AXIAL RWR89S1820DSB12
RES 182ohm 3W 0.5% WW AXIAL

RES 182ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1820DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1820DSB12-ND
Through Hole Resistors RWR89S1820DSB12-ND
182 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1820DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1820DSB12
Wirewound Resistors 3110-RWR89S1820DSB12
ESS-2B 182 .5% RWR89S1820DS B12

ESS-2B 182 .5% RWR89S1820DS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1820DSB12 RWR89S1820DSB12-ND 3110-RWR89S1820DSB12
Product Name RES 182 OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details