Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1500FSS73

Description
ESS-2B 150 1% RWR89S1500FS S73
Request a Quote Datasheet
Description
ESS-2B 150 1% RWR89S1500FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1500FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1500FSS73
Wirewound Resistors 3110-RWR89S1500FSS73
ESS-2B 150 1% RWR89S1500FS S73

ESS-2B 150 1% RWR89S1500FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1500FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1500FSS73-ND
Through Hole Resistors RWR89S1500FSS73-ND
150 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 150 OHM 3W 1% WW AXIAL - RWR89S1500FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 3W 1% WW AXIAL
RWR89S1500FSS73
RES 150 OHM 3W 1% WW AXIAL RWR89S1500FSS73
RES 150ohm 3W 1% WW AXIAL

RES 150ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,150Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6561 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,150Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6561
Resistor,metal Alloy,150Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6561
Resistor,Metal Alloy,150Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,150Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S1500FSS73 RWR89S1500FSS73-ND RWR89S1500FSS73 64C6561
Product Name Wirewound Resistors Through Hole Resistors RES 150 OHM 3W 1% WW AXIAL Resistor,metal Alloy,150Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details