Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1691FRRSL

Description
ESS-2B 1.69K 1% RWR89S1691FR RSL
Request a Quote Datasheet
Description
ESS-2B 1.69K 1% RWR89S1691FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1691FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1691FRRSL
Wirewound Resistors 3110-RWR89S1691FRRSL
ESS-2B 1.69K 1% RWR89S1691FR RSL

ESS-2B 1.69K 1% RWR89S1691FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1691FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1691FRRSL-ND
Through Hole Resistors RWR89S1691FRRSL-ND
1.69 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.69 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.69K OHM 3W 1% WW AXIAL - RWR89S1691FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 3W 1% WW AXIAL
RWR89S1691FRRSL
RES 1.69K OHM 3W 1% WW AXIAL RWR89S1691FRRSL
RES 1.69Kohm 3W 1% WW AXIAL

RES 1.69Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1691FRRSL RWR89S1691FRRSL-ND RWR89S1691FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.69K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1690 ohms 1690 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details