180 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 180ohm 3W 0.5% WW AXIAL
ESS-2B 180 .5% RWR89S1800DR BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89S1800DRBSL-ND | RWR89S1800DRBSL | 3110-RWR89S1800DRBSL |
| Product Name | Through Hole Resistors | RES 180 OHM 3W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 180 ohms | 180 ohms | 180 ohms |