Vishay Intertechnology, Inc. Through Hole Resistors RWR89S18R2FSS70

Description
18.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
18.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S18R2FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S18R2FSS70-ND
Through Hole Resistors RWR89S18R2FSS70-ND
18.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S18R2FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S18R2FSS70
Wirewound Resistors 3110-RWR89S18R2FSS70
ESS-2B 18.2 1% RWR89S18R2FS S70

ESS-2B 18.2 1% RWR89S18R2FS S70

Supplier's Site Datasheet
RES 18.2 OHM 3W 1% WW AXIAL - RWR89S18R2FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 3W 1% WW AXIAL
RWR89S18R2FSS70
RES 18.2 OHM 3W 1% WW AXIAL RWR89S18R2FSS70
RES 18.2ohm 3W 1% WW AXIAL

RES 18.2ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,18.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6722 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,18.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6722
Resistor,metal Alloy,18.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6722
Resistor,Metal Alloy,18.2Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,18.2Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S18R2FSS70-ND 3110-RWR89S18R2FSS70 RWR89S18R2FSS70 64C6722
Product Name Through Hole Resistors Wirewound Resistors RES 18.2 OHM 3W 1% WW AXIAL Resistor,metal Alloy,18.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details