Vishay Intertechnology, Inc. RES 149 OHM 3W 0.1% WW AXIAL RWR89S1490BPB12

Description
RES 149ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 149ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 149 OHM 3W 0.1% WW AXIAL - RWR89S1490BPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 149 OHM 3W 0.1% WW AXIAL
RWR89S1490BPB12
RES 149 OHM 3W 0.1% WW AXIAL RWR89S1490BPB12
RES 149ohm 3W 0.1% WW AXIAL

RES 149ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1490BPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1490BPB12-ND
Through Hole Resistors RWR89S1490BPB12-ND
149 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

149 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1490BPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1490BPB12
Wirewound Resistors 3110-RWR89S1490BPB12
ESS-2B 149 .1% RWR89S1490BP B12

ESS-2B 149 .1% RWR89S1490BP B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1490BPB12 RWR89S1490BPB12-ND 3110-RWR89S1490BPB12
Product Name RES 149 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 149 ohms 149 ohms 149 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers