Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1470FSRSL

Description
ESS-2B 147 1% RWR89S1470FS RSL
Request a Quote Datasheet
Description
ESS-2B 147 1% RWR89S1470FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1470FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1470FSRSL
Wirewound Resistors 3110-RWR89S1470FSRSL
ESS-2B 147 1% RWR89S1470FS RSL

ESS-2B 147 1% RWR89S1470FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1470FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1470FSRSL-ND
Through Hole Resistors RWR89S1470FSRSL-ND
147 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

147 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 147 OHM 3W 1% WW AXIAL - RWR89S1470FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 3W 1% WW AXIAL
RWR89S1470FSRSL
RES 147 OHM 3W 1% WW AXIAL RWR89S1470FSRSL
RES 147ohm 3W 1% WW AXIAL

RES 147ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1470FSRSL RWR89S1470FSRSL-ND RWR89S1470FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 147 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details