Vishay Intertechnology, Inc. RES 1.87K OHM 3W 1% WW AXIAL RWR89S1871FRBSL

Description
RES 1.87Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.87Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 3W 1% WW AXIAL - RWR89S1871FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 3W 1% WW AXIAL
RWR89S1871FRBSL
RES 1.87K OHM 3W 1% WW AXIAL RWR89S1871FRBSL
RES 1.87Kohm 3W 1% WW AXIAL

RES 1.87Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1871FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1871FRBSL-ND
Through Hole Resistors RWR89S1871FRBSL-ND
1.87 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.87 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1871FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1871FRBSL
Wirewound Resistors 3110-RWR89S1871FRBSL
ESS-2B 1.87K 1% RWR89S1871FR BSL

ESS-2B 1.87K 1% RWR89S1871FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1871FRBSL RWR89S1871FRBSL-ND 3110-RWR89S1871FRBSL
Product Name RES 1.87K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1870 ohms 1870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details