Vishay Intertechnology, Inc. RES 15.8 OHM 3W 1% WW AXIAL RWR89S15R8FRS73

Description
RES 15.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 3W 1% WW AXIAL - RWR89S15R8FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 3W 1% WW AXIAL
RWR89S15R8FRS73
RES 15.8 OHM 3W 1% WW AXIAL RWR89S15R8FRS73
RES 15.8ohm 3W 1% WW AXIAL

RES 15.8ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S15R8FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S15R8FRS73-ND
Through Hole Resistors RWR89S15R8FRS73-ND
15.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S15R8FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S15R8FRS73
Wirewound Resistors 3110-RWR89S15R8FRS73
ESS-2B 15.8 1% RWR89S15R8FR S73

ESS-2B 15.8 1% RWR89S15R8FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S15R8FRS73 RWR89S15R8FRS73-ND 3110-RWR89S15R8FRS73
Product Name RES 15.8 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details