Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1430FRS73

Description
ESS-2B 143 1% RWR89S1430FR S73
Request a Quote Datasheet
Description
ESS-2B 143 1% RWR89S1430FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1430FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1430FRS73
Wirewound Resistors 3110-RWR89S1430FRS73
ESS-2B 143 1% RWR89S1430FR S73

ESS-2B 143 1% RWR89S1430FR S73

Supplier's Site Datasheet
RES 143 OHM 3W 1% WW AXIAL - RWR89S1430FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 3W 1% WW AXIAL
RWR89S1430FRS73
RES 143 OHM 3W 1% WW AXIAL RWR89S1430FRS73
RES 143ohm 3W 1% WW AXIAL

RES 143ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1430FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1430FRS73-ND
Through Hole Resistors RWR89S1430FRS73-ND
143 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1430FRS73 RWR89S1430FRS73 RWR89S1430FRS73-ND
Product Name Wirewound Resistors RES 143 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 143 ohms 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details