Vishay Intertechnology, Inc. RES 14 OHM 3W 1% WW AXIAL RWR89S14R0FRBSL

Description
RES 14ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 14ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 3W 1% WW AXIAL - RWR89S14R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 3W 1% WW AXIAL
RWR89S14R0FRBSL
RES 14 OHM 3W 1% WW AXIAL RWR89S14R0FRBSL
RES 14ohm 3W 1% WW AXIAL

RES 14ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S14R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S14R0FRBSL-ND
Through Hole Resistors RWR89S14R0FRBSL-ND
14 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S14R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S14R0FRBSL
Wirewound Resistors 3110-RWR89S14R0FRBSL
ESS-2B 14 1% RWR89S14R0FR BSL

ESS-2B 14 1% RWR89S14R0FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S14R0FRBSL RWR89S14R0FRBSL-ND 3110-RWR89S14R0FRBSL
Product Name RES 14 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14 ohms 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details