Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1690FRBSL

Description
169 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
169 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1690FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1690FRBSL-ND
Through Hole Resistors RWR89S1690FRBSL-ND
169 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1690FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1690FRBSL
Wirewound Resistors 3110-RWR89S1690FRBSL
ESS-2B 169 1% RWR89S1690FR BSL

ESS-2B 169 1% RWR89S1690FR BSL

Supplier's Site Datasheet
RES 169 OHM 3W 1% WW AXIAL - RWR89S1690FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 3W 1% WW AXIAL
RWR89S1690FRBSL
RES 169 OHM 3W 1% WW AXIAL RWR89S1690FRBSL
RES 169ohm 3W 1% WW AXIAL

RES 169ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1690FRBSL-ND 3110-RWR89S1690FRBSL RWR89S1690FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 169 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 169 ohms 169 ohms 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details