Vishay Intertechnology, Inc. Through Hole Resistors RWR89S14R7FRS73

Description
14.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
14.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S14R7FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S14R7FRS73-ND
Through Hole Resistors RWR89S14R7FRS73-ND
14.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S14R7FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S14R7FRS73
Wirewound Resistors 3110-RWR89S14R7FRS73
ESS-2B 14.7 1% RWR89S14R7FR S73

ESS-2B 14.7 1% RWR89S14R7FR S73

Supplier's Site Datasheet
RES 14.7 OHM 3W 1% WW AXIAL - RWR89S14R7FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 3W 1% WW AXIAL
RWR89S14R7FRS73
RES 14.7 OHM 3W 1% WW AXIAL RWR89S14R7FRS73
RES 14.7ohm 3W 1% WW AXIAL

RES 14.7ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S14R7FRS73-ND 3110-RWR89S14R7FRS73 RWR89S14R7FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 14.7 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1625999-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 25 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details