Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1401FSRSL

Description
ESS-2B 1.4K 1% RWR89S1401FS RSL
Request a Quote Datasheet
Description
ESS-2B 1.4K 1% RWR89S1401FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1401FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1401FSRSL
Wirewound Resistors 3110-RWR89S1401FSRSL
ESS-2B 1.4K 1% RWR89S1401FS RSL

ESS-2B 1.4K 1% RWR89S1401FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1401FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1401FSRSL-ND
Through Hole Resistors RWR89S1401FSRSL-ND
1.4 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.4 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.4K OHM 3W 1% WW AXIAL - RWR89S1401FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 3W 1% WW AXIAL
RWR89S1401FSRSL
RES 1.4K OHM 3W 1% WW AXIAL RWR89S1401FSRSL
RES 1.4Kohm 3W 1% WW AXIAL

RES 1.4Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1401FSRSL RWR89S1401FSRSL-ND RWR89S1401FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.4K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1400 ohms 1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details