Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1500FMS73

Description
150 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1500FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1500FMS73-ND
Through Hole Resistors RWR89S1500FMS73-ND
150 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 150 OHM 3W 1% WW AXIAL - RWR89S1500FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 3W 1% WW AXIAL
RWR89S1500FMS73
RES 150 OHM 3W 1% WW AXIAL RWR89S1500FMS73
RES 150ohm 3W 1% WW AXIAL

RES 150ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1500FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1500FMS73
Wirewound Resistors 3110-RWR89S1500FMS73
ESS-2B 150 1% RWR89S1500FM S73

ESS-2B 150 1% RWR89S1500FM S73

Supplier's Site Datasheet
Resistor,metal Alloy,150Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6549 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,150Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6549
Resistor,metal Alloy,150Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6549
Resistor,Metal Alloy,150Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,150Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S1500FMS73-ND RWR89S1500FMS73 3110-RWR89S1500FMS73 64C6549
Product Name Through Hole Resistors RES 150 OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,150Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details