Vishay Intertechnology, Inc. RES 169 OHM 3W 1% WW AXIAL RWR89S1690FSB12

Description
RES 169ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 169ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 3W 1% WW AXIAL - RWR89S1690FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 3W 1% WW AXIAL
RWR89S1690FSB12
RES 169 OHM 3W 1% WW AXIAL RWR89S1690FSB12
RES 169ohm 3W 1% WW AXIAL

RES 169ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1690FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1690FSB12
Wirewound Resistors 3110-RWR89S1690FSB12
ESS-2B 169 1% RWR89S1690FS B12

ESS-2B 169 1% RWR89S1690FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1690FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1690FSB12-ND
Through Hole Resistors RWR89S1690FSB12-ND
169 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1690FSB12 3110-RWR89S1690FSB12 RWR89S1690FSB12-ND
Product Name RES 169 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 457472 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers