Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1821FRBSL

Description
1.82 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.82 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1821FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1821FRBSL-ND
Through Hole Resistors RWR89S1821FRBSL-ND
1.82 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.82 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1821FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1821FRBSL
Wirewound Resistors 3110-RWR89S1821FRBSL
ESS-2B 1.82K 1% RWR89S1821FR BSL

ESS-2B 1.82K 1% RWR89S1821FR BSL

Supplier's Site Datasheet
RES 1.82K OHM 3W 1% WW AXIAL - RWR89S1821FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 3W 1% WW AXIAL
RWR89S1821FRBSL
RES 1.82K OHM 3W 1% WW AXIAL RWR89S1821FRBSL
RES 1.82Kohm 3W 1% WW AXIAL

RES 1.82Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1821FRBSL-ND 3110-RWR89S1821FRBSL RWR89S1821FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.82K OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers