Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1650FRRSL

Description
ESS-2B 165 1% RWR89S1650FR RSL
Request a Quote Datasheet
Description
ESS-2B 165 1% RWR89S1650FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1650FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1650FRRSL
Wirewound Resistors 3110-RWR89S1650FRRSL
ESS-2B 165 1% RWR89S1650FR RSL

ESS-2B 165 1% RWR89S1650FR RSL

Supplier's Site Datasheet
RES 165 OHM 3W 1% WW AXIAL - RWR89S1650FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 3W 1% WW AXIAL
RWR89S1650FRRSL
RES 165 OHM 3W 1% WW AXIAL RWR89S1650FRRSL
RES 165ohm 3W 1% WW AXIAL

RES 165ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1650FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1650FRRSL-ND
Through Hole Resistors RWR89S1650FRRSL-ND
165 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

165 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1650FRRSL RWR89S1650FRRSL RWR89S1650FRRSL-ND
Product Name Wirewound Resistors RES 165 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers