Vishay Intertechnology, Inc. Through Hole Resistors RWR89S14R3FRS70

Description
14.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
14.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S14R3FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S14R3FRS70-ND
Through Hole Resistors RWR89S14R3FRS70-ND
14.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 14.3 OHM 3W 1% WW AXIAL - RWR89S14R3FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 OHM 3W 1% WW AXIAL
RWR89S14R3FRS70
RES 14.3 OHM 3W 1% WW AXIAL RWR89S14R3FRS70
RES 14.3ohm 3W 1% WW AXIAL

RES 14.3ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S14R3FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S14R3FRS70
Wirewound Resistors 3110-RWR89S14R3FRS70
ESS-2B 14.3 1% RWR89S14R3FR S70

ESS-2B 14.3 1% RWR89S14R3FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S14R3FRS70-ND RWR89S14R3FRS70 3110-RWR89S14R3FRS70
Product Name Through Hole Resistors RES 14.3 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14.3 ohms 14.3 ohms 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661749 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details