Vishay Intertechnology, Inc. Wirewound Resistors RWR89S18R7FRRSL

Description
ESS-2B 18.7 1% RWR89S18R7FR RSL
Request a Quote Datasheet
Description
ESS-2B 18.7 1% RWR89S18R7FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S18R7FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S18R7FRRSL
Wirewound Resistors 3110-RWR89S18R7FRRSL
ESS-2B 18.7 1% RWR89S18R7FR RSL

ESS-2B 18.7 1% RWR89S18R7FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S18R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S18R7FRRSL-ND
Through Hole Resistors RWR89S18R7FRRSL-ND
18.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 18.7 OHM 3W 1% WW AXIAL - RWR89S18R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 3W 1% WW AXIAL
RWR89S18R7FRRSL
RES 18.7 OHM 3W 1% WW AXIAL RWR89S18R7FRRSL
RES 18.7ohm 3W 1% WW AXIAL

RES 18.7ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S18R7FRRSL RWR89S18R7FRRSL-ND RWR89S18R7FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 18.7 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 18.7 ohms 18.7 ohms 18.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details