Vishay Intertechnology, Inc. Through Hole Resistors RWR89S16R9FSS70

Description
16.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
16.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S16R9FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S16R9FSS70-ND
Through Hole Resistors RWR89S16R9FSS70-ND
16.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S16R9FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S16R9FSS70
Wirewound Resistors 3110-RWR89S16R9FSS70
ESS-2B 16.9 1% RWR89S16R9FS S70

ESS-2B 16.9 1% RWR89S16R9FS S70

Supplier's Site Datasheet
RES 16.9 OHM 3W 1% WW AXIAL - RWR89S16R9FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 3W 1% WW AXIAL
RWR89S16R9FSS70
RES 16.9 OHM 3W 1% WW AXIAL RWR89S16R9FSS70
RES 16.9ohm 3W 1% WW AXIAL

RES 16.9ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S16R9FSS70-ND 3110-RWR89S16R9FSS70 RWR89S16R9FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 16.9 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details