Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1501FSBSL

Description
ESS-2B 1.5K 1% RWR89S1501FS BSL
Request a Quote Datasheet
Description
ESS-2B 1.5K 1% RWR89S1501FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1501FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1501FSBSL
Wirewound Resistors 3110-RWR89S1501FSBSL
ESS-2B 1.5K 1% RWR89S1501FS BSL

ESS-2B 1.5K 1% RWR89S1501FS BSL

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1193886-RWR89S1501FSBSL
Resistors - Through Hole Resistors 1193886-RWR89S1501FSBSL
Win Source Part Number: 1193886-RWR89S1501FS BSL Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39007, RWR89S Features: Military, Moisture Resistant Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Failure Rate: S (0.001%) Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.187" Dia x 0.560" L (4.75mm x 14.22mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: RWR89S1501FSBSL-MIL Base Product Number: RWR89 RoHS Status: RoHS non-compliant

Win Source Part Number: 1193886-RWR89S1501FSBSL
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39007, RWR89S
Features: Military, Moisture Resistant
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 1.5 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 0.187" Dia x 0.560" L (4.75mm x 14.22mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: RWR89S1501FSBSL-MIL
Base Product Number: RWR89
RoHS Status: RoHS non-compliant

Buy Now Datasheet
RES 1.5K OHM 3W 1% WW AXIAL - RWR89S1501FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 3W 1% WW AXIAL
RWR89S1501FSBSL
RES 1.5K OHM 3W 1% WW AXIAL RWR89S1501FSBSL
RES 1.5Kohm 3W 1% WW AXIAL

RES 1.5Kohm 3W 1% WW AXIAL

Supplier's Site
3W Resistor - 53-RWR89S1501FSBSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Wirewound 1.5K Ohm 1% 3W ±20ppm/°C 0.001% Silicone AXL Bulk Product overview: RWR89S1501FSBSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR89S1501FSBSL can be used for catalog matching and distributor lookup.

Res Wirewound 1.5K Ohm 1% 3W ±20ppm/°C 0.001% Silicone AXL Bulk Product overview: RWR89S1501FSBSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR89S1501FSBSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1501FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1501FSBSL-ND
Through Hole Resistors RWR89S1501FSBSL-ND
1.5 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S1501FSBSL 1193886-RWR89S1501FSBSL RWR89S1501FSBSL 53-RWR89S1501FSBSL RWR89S1501FSBSL-ND
Product Name Wirewound Resistors Resistors - Through Hole Resistors RES 1.5K OHM 3W 1% WW AXIAL 3W Resistor Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - C3A220RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details