Vishay Intertechnology, Inc. RES 150 OHM 3W 1% WW AXIAL RWR89S1500FRRSL

Description
RES 150ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 150ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 3W 1% WW AXIAL - RWR89S1500FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 3W 1% WW AXIAL
RWR89S1500FRRSL
RES 150 OHM 3W 1% WW AXIAL RWR89S1500FRRSL
RES 150ohm 3W 1% WW AXIAL

RES 150ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1500FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1500FRRSL
Wirewound Resistors 3110-RWR89S1500FRRSL
ESS-2B 150 1% RWR89S1500FR RSL

ESS-2B 150 1% RWR89S1500FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1500FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1500FRRSL-ND
Through Hole Resistors RWR89S1500FRRSL-ND
150 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1500FRRSL 3110-RWR89S1500FRRSL RWR89S1500FRRSL-ND
Product Name RES 150 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details