Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1401FSS70

Description
ESS-2B 1.4K 1% RWR89S1401FS S70
Request a Quote Datasheet
Description
ESS-2B 1.4K 1% RWR89S1401FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1401FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1401FSS70
Wirewound Resistors 3110-RWR89S1401FSS70
ESS-2B 1.4K 1% RWR89S1401FS S70

ESS-2B 1.4K 1% RWR89S1401FS S70

Supplier's Site Datasheet
RES 1.4K OHM 3W 1% WW AXIAL - RWR89S1401FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 3W 1% WW AXIAL
RWR89S1401FSS70
RES 1.4K OHM 3W 1% WW AXIAL RWR89S1401FSS70
RES 1.4Kohm 3W 1% WW AXIAL

RES 1.4Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1401FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1401FSS70-ND
Through Hole Resistors RWR89S1401FSS70-ND
1.4 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.4 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1401FSS70 RWR89S1401FSS70 RWR89S1401FSS70-ND
Product Name Wirewound Resistors RES 1.4K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1400 ohms 1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details