ESS-2B 16.5 1% RWR89S16R5FS B12
16.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Res Wirewound 16.5 Ohm 1% 3W ¦20ppm/¦C 0.001% AXL Thru-Hole
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S16R5FSB12 | RWR89S16R5FSB12-ND | RWR89S16R5FSB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 16.5 Ohm 1% 3W ¦20ppm/¦C 0.001% AXL Thru-Hole |
| Category / Application | Industrial | General Use | |
| Resistance Range | 16.5 ohms | 16.5 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 to 1.00E-3 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound |