Vishay Intertechnology, Inc. Wirewound Resistors RWR89S14R2DRRSL

Description
ESS-2B 14.2 .5% RWR89S14R2DR RSL
Request a Quote Datasheet
Description
ESS-2B 14.2 .5% RWR89S14R2DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S14R2DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S14R2DRRSL
Wirewound Resistors 3110-RWR89S14R2DRRSL
ESS-2B 14.2 .5% RWR89S14R2DR RSL

ESS-2B 14.2 .5% RWR89S14R2DR RSL

Supplier's Site Datasheet
RES 14.2 OHM 3W 0.5% WW AXIAL - RWR89S14R2DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.2 OHM 3W 0.5% WW AXIAL
RWR89S14R2DRRSL
RES 14.2 OHM 3W 0.5% WW AXIAL RWR89S14R2DRRSL
RES 14.2ohm 3W 0.5% WW AXIAL

RES 14.2ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S14R2DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S14R2DRRSL-ND
Through Hole Resistors RWR89S14R2DRRSL-ND
14.2 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14.2 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S14R2DRRSL RWR89S14R2DRRSL RWR89S14R2DRRSL-ND
Product Name Wirewound Resistors RES 14.2 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 14.2 ohms 14.2 ohms 14.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details