Vishay Intertechnology, Inc. Wirewound Resistors RWR89S18R2FSS73

Description
ESS-2B 18.2 1% RWR89S18R2FS S73
Request a Quote Datasheet
Description
ESS-2B 18.2 1% RWR89S18R2FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S18R2FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S18R2FSS73
Wirewound Resistors 3110-RWR89S18R2FSS73
ESS-2B 18.2 1% RWR89S18R2FS S73

ESS-2B 18.2 1% RWR89S18R2FS S73

Supplier's Site Datasheet
RES 18.2 OHM 3W 1% WW AXIAL - RWR89S18R2FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 3W 1% WW AXIAL
RWR89S18R2FSS73
RES 18.2 OHM 3W 1% WW AXIAL RWR89S18R2FSS73
RES 18.2ohm 3W 1% WW AXIAL

RES 18.2ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S18R2FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S18R2FSS73-ND
Through Hole Resistors RWR89S18R2FSS73-ND
18.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,18.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6723 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,18.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6723
Resistor,metal Alloy,18.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6723
Resistor,Metal Alloy,18.2Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,18.2Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S18R2FSS73 RWR89S18R2FSS73 RWR89S18R2FSS73-ND 64C6723
Product Name Wirewound Resistors RES 18.2 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,18.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A11RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details