Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1430FRRSL

Description
ESS-2B 143 1% RWR89S1430FR RSL
Request a Quote Datasheet
Description
ESS-2B 143 1% RWR89S1430FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1430FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1430FRRSL
Wirewound Resistors 3110-RWR89S1430FRRSL
ESS-2B 143 1% RWR89S1430FR RSL

ESS-2B 143 1% RWR89S1430FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1430FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1430FRRSL-ND
Through Hole Resistors RWR89S1430FRRSL-ND
143 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 143 OHM 3W 1% WW AXIAL - RWR89S1430FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 3W 1% WW AXIAL
RWR89S1430FRRSL
RES 143 OHM 3W 1% WW AXIAL RWR89S1430FRRSL
RES 143ohm 3W 1% WW AXIAL

RES 143ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1430FRRSL RWR89S1430FRRSL-ND RWR89S1430FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 143 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 143 ohms 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details