Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1690FSBSL

Description
ESS-2B 169 1% RWR89S1690FS BSL
Request a Quote Datasheet
Description
ESS-2B 169 1% RWR89S1690FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1690FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1690FSBSL
Wirewound Resistors 3110-RWR89S1690FSBSL
ESS-2B 169 1% RWR89S1690FS BSL

ESS-2B 169 1% RWR89S1690FS BSL

Supplier's Site Datasheet
RES 169 OHM 3W 1% WW AXIAL - RWR89S1690FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 3W 1% WW AXIAL
RWR89S1690FSBSL
RES 169 OHM 3W 1% WW AXIAL RWR89S1690FSBSL
RES 169ohm 3W 1% WW AXIAL

RES 169ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1690FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1690FSBSL-ND
Through Hole Resistors RWR89S1690FSBSL-ND
169 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1690FSBSL RWR89S1690FSBSL RWR89S1690FSBSL-ND
Product Name Wirewound Resistors RES 169 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details