Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1651FRBSL

Description
ESS-2B 1.65K 1% RWR89S1651FR BSL
Request a Quote Datasheet
Description
ESS-2B 1.65K 1% RWR89S1651FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1651FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1651FRBSL
Wirewound Resistors 3110-RWR89S1651FRBSL
ESS-2B 1.65K 1% RWR89S1651FR BSL

ESS-2B 1.65K 1% RWR89S1651FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1651FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1651FRBSL-ND
Through Hole Resistors RWR89S1651FRBSL-ND
1.65 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.65 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.65K OHM 3W 1% WW AXIAL - RWR89S1651FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 3W 1% WW AXIAL
RWR89S1651FRBSL
RES 1.65K OHM 3W 1% WW AXIAL RWR89S1651FRBSL
RES 1.65Kohm 3W 1% WW AXIAL

RES 1.65Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1651FRBSL RWR89S1651FRBSL-ND RWR89S1651FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.65K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1650 ohms 1650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1630012-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 510 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details