Vishay Intertechnology, Inc. RES 15 OHM 3W 0.1% WW AXIAL RWR89S15R0BSS73

Description
RES 15ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 3W 0.1% WW AXIAL - RWR89S15R0BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 3W 0.1% WW AXIAL
RWR89S15R0BSS73
RES 15 OHM 3W 0.1% WW AXIAL RWR89S15R0BSS73
RES 15ohm 3W 0.1% WW AXIAL

RES 15ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S15R0BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S15R0BSS73
Wirewound Resistors 3110-RWR89S15R0BSS73
ESS-2B 15 .1% RWR89S15R0BS S73

ESS-2B 15 .1% RWR89S15R0BS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S15R0BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S15R0BSS73-ND
Through Hole Resistors RWR89S15R0BSS73-ND
15 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S15R0BSS73 3110-RWR89S15R0BSS73 RWR89S15R0BSS73-ND
Product Name RES 15 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details