RES 15ohm 3W 1% WW AXIAL
ESS-2B 15 1% RWR89S15R0FR S70
15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Resistor,Metal Alloy,15Ohms,1+/-% Tol,-20,20ppm-TC
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RWR89S15R0FRS70 | 3110-RWR89S15R0FRS70 | RWR89S15R0FRS70-ND | 64C6509 |
| Product Name | RES 15 OHM 3W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors | Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 15 ohms | 15 ohms | 15 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 3 watts | 3 watts | ||
| Category / Application | Industrial | General Use |