Vishay Intertechnology, Inc. Wirewound Resistors RWR89S14R7FRS70

Description
ESS-2B 14.7 1% RWR89S14R7FR S70
Request a Quote Datasheet
Description
ESS-2B 14.7 1% RWR89S14R7FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S14R7FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S14R7FRS70
Wirewound Resistors 3110-RWR89S14R7FRS70
ESS-2B 14.7 1% RWR89S14R7FR S70

ESS-2B 14.7 1% RWR89S14R7FR S70

Supplier's Site Datasheet
RES 14.7 OHM 3W 1% WW AXIAL - RWR89S14R7FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 3W 1% WW AXIAL
RWR89S14R7FRS70
RES 14.7 OHM 3W 1% WW AXIAL RWR89S14R7FRS70
RES 14.7ohm 3W 1% WW AXIAL

RES 14.7ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S14R7FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S14R7FRS70-ND
Through Hole Resistors RWR89S14R7FRS70-ND
14.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S14R7FRS70 RWR89S14R7FRS70 RWR89S14R7FRS70-ND
Product Name Wirewound Resistors RES 14.7 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers