Vishay Intertechnology, Inc. Through Hole Resistors RWR89S15R8FSS73

Description
15.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
15.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S15R8FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S15R8FSS73-ND
Through Hole Resistors RWR89S15R8FSS73-ND
15.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 15.8 OHM 3W 1% WW AXIAL - RWR89S15R8FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 3W 1% WW AXIAL
RWR89S15R8FSS73
RES 15.8 OHM 3W 1% WW AXIAL RWR89S15R8FSS73
RES 15.8ohm 3W 1% WW AXIAL

RES 15.8ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S15R8FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S15R8FSS73
Wirewound Resistors 3110-RWR89S15R8FSS73
ESS-2B 15.8 1% RWR89S15R8FS S73

ESS-2B 15.8 1% RWR89S15R8FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S15R8FSS73-ND RWR89S15R8FSS73 3110-RWR89S15R8FSS73
Product Name Through Hole Resistors RES 15.8 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details