Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1801DMBSL

Description
ESS-2B 1.8K .5% RWR89S1801DM BSL
Request a Quote Datasheet
Description
ESS-2B 1.8K .5% RWR89S1801DM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1801DMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1801DMBSL
Wirewound Resistors 3110-RWR89S1801DMBSL
ESS-2B 1.8K .5% RWR89S1801DM BSL

ESS-2B 1.8K .5% RWR89S1801DM BSL

Supplier's Site Datasheet
RES 1.8K OHM 3W 0.5% WW AXIAL - RWR89S1801DMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 3W 0.5% WW AXIAL
RWR89S1801DMBSL
RES 1.8K OHM 3W 0.5% WW AXIAL RWR89S1801DMBSL
RES 1.8Kohm 3W 0.5% WW AXIAL

RES 1.8Kohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1801DMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1801DMBSL-ND
Through Hole Resistors RWR89S1801DMBSL-ND
1.8 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.8 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1801DMBSL RWR89S1801DMBSL RWR89S1801DMBSL-ND
Product Name Wirewound Resistors RES 1.8K OHM 3W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1800 ohms 1800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers