Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1800FRBSL

Description
ESS-2B 180 1% RWR89S1800FR BSL
Request a Quote Datasheet
Description
ESS-2B 180 1% RWR89S1800FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1800FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1800FRBSL
Wirewound Resistors 3110-RWR89S1800FRBSL
ESS-2B 180 1% RWR89S1800FR BSL

ESS-2B 180 1% RWR89S1800FR BSL

Supplier's Site Datasheet
RES 180 OHM 3W 1% WW AXIAL - RWR89S1800FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 3W 1% WW AXIAL
RWR89S1800FRBSL
RES 180 OHM 3W 1% WW AXIAL RWR89S1800FRBSL
RES 180ohm 3W 1% WW AXIAL

RES 180ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1800FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1800FRBSL-ND
Through Hole Resistors RWR89S1800FRBSL-ND
180 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

180 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1800FRBSL RWR89S1800FRBSL RWR89S1800FRBSL-ND
Product Name Wirewound Resistors RES 180 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-1676966-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details